TE Connectivity Automotive Headers 2103124-6

Description
Body Features Connector & Keying Code : F Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1000 Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : F Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1000 Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2103124-6 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2103124-6
Automotive Headers 2103124-6
Body Features Connector & Keying Code : F Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1000 Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 45.4 MM  [1.78 INCH ] Connector Width : 40.6 MM  [1.59 INCH ] Housing Features Centerline (Pitch) : 10.4 MM  [.409 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Wire Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes

Body Features


  • Connector & Keying Code : F
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1000
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Length : 45.4 MM  [1.78 INCH ]
  • Connector Width : 40.6 MM  [1.59 INCH ]

Housing Features


  • Centerline (Pitch) : 10.4 MM  [.409 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Wire
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes
Buy Now
Rectangular Connector Housings - A128443-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A128443-ND
Rectangular Connector Housings A128443-ND
2 Rectangular Connectors - Housings Header

2 Rectangular Connectors - Housings Header

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2103124-6 A128443-ND
Product Name Automotive Headers Rectangular Connector Housings
Connector Type Automotive Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0513-011-7006-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Contacts - A25965CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
6 suppliers
Rectangular Connectors - 1011-227-0205 - 904941-1011-227-0205 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
4 suppliers
Automotive Headers - 1123899-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Wire Connector
Termination Through Hole - Solder
View Details
4 suppliers