TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2102503-4

Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Keying Guide Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Keying Guide Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2102503-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2102503-4
Connector Hardware, Mounts, Locks & Retainers 2102503-4
Body Features Primary Product Material : Stainless Steel Mechanical Attachment Product Plating Finish : Passivated Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Keying Guide Hardware Accessory Function : Coding & Keying Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Mechanical Attachment


  • Product Plating Finish : Passivated

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Keying Guide
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102503-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102503-4
Backplane Connectors 2102503-4
FORTIS LRM, GUIDEWAY, PASSIVATED

FORTIS LRM, GUIDEWAY, PASSIVATED

Buy Now
Backplane Connector Accessories - A119882-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A119882-ND
Backplane Connector Accessories A119882-ND
Connector Guide Socket For

Connector Guide Socket For

Buy Now Datasheet
Fortis Lrm, Guideway, Passivated Amp - Te Connectivity - 36AC2059 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Lrm, Guideway, Passivated Amp - Te Connectivity
36AC2059
Fortis Lrm, Guideway, Passivated Amp - Te Connectivity 36AC2059
FORTIS LRM, GUIDEWAY, PASSIVATED

FORTIS LRM, GUIDEWAY, PASSIVATED

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102503-4 2102503-4 A119882-ND 36AC2059
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Fortis Lrm, Guideway, Passivated Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products