HARTING 21032812405 Circular Connector
4 Position Circular Connector Receptacle, Female Sockets IDC
Circular Metric Connectors 4P Fmle M12-L
Manufacturer: HARTING
Category: Connectors, Interconnects Circular Connectors Circular Connector Assemblies
Series: Harax® M12-L
Connector Type: Receptacle, Female Sockets
Package: Bulk
Contact Finish - Mating: Gold
Mounting Type: Free Hanging (In-Line)
Shell Material: Zinc Die Cast
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Primary Material: Metal
CONNECTOR, RECEPTACLE, 4 WAY, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMARoHS Compliant: Yes
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP67 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7407420 | 1195-3238-ND | 21032812405 | 25M1600 | 41K1326 | |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Connectors, Interconnects Circular Connectors Circular Connector Assemblies | Connector, Receptacle, 4 Way, Cable; Product Range Harting | Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Female / Jack | Female / Jack | ||||
| Geometry | Straight; Straight |