DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
354
355
356
357
358
359
360
361
362
363
364
365
366
370
380
390
400
410
420
450
500
550
600
650
700
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "10 (2 x 5) Pos DIP, 0.2"" (5.08mm) Row Spacing Socket Tin-Lead Through Hole, Right Angle, Vertical" | |
| "10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "10 (2 x 5) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "10 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)" | |
| "110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "12 (2 x 6) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "12 (2 x 6) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "12 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)" | |
| "133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "14 (2 x 7) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "16 (2 x 8) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "16 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)" | |
| "175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "18 (2 x 9) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "18 Rectangular Connectors - Housings Receptacle White 0.197"" (5.00mm)" | |
| "2 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)" | |
| "2 Rectangular Connectors - Housings Plug Blue 0.197"" (5.00mm)" | |
| "2 Rectangular Connectors - Housings Plug Natural 0.100"" (2.54mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Blue 0.197"" (5.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Gray 0.157"" (4.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.197"" (5.00mm)" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "20 (2 x 10) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "20 Rectangular Connectors - Housings Receptacle Gray 0.100"" (2.54mm)" | |
| "21 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)" | |
| "22 (2 x 11) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "26 (2 x 13) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "26 Rectangular Connectors - Housings Receptacle Gray 0.100"" (2.54mm)" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "3 Rectangular Connectors - Housings Plug Natural 0.100"" (2.54mm)" | |
| "30 (2 x 15) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "36 (2 x 18) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "4 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "6 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.157"" (4.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Lug" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "8 (2 x 4) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "9 Rectangular Connectors - Housings Plug Natural 0.197"" (5.00mm)" | |
| "95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle" | |
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 14 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 2 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "PC Pin Terminal Connector Surface Mount Gold 0.018"" (0.46mm) Dia" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) Solder Cup Press-Fit" | |
| 10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 12POS MIXED MQS REC | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male (2) 14-26 AWG | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 14-26 AWG | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-28 AWG | |
| 14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male (2) 14-26 AWG | |
| 14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 16-26 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| 15 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG | |
| 16 (6 + 10 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 16/8W+4SC MQS SOCKET HSG | |
| 18 Position Interface Module Terminal Blocks - Spring Connection To Terminal Blocks - Header 12-24 AWG | |
| 2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 2 Position Interface Module Terminal Blocks - Screw Connection To 12-24 AWG | |
| 2 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 2,5MM PIN HOUSING ASSY 3POS | |
| 2,5MM ST-GH ASSY 2P | |
| 2,8MM FLA-STE-GEH3P | |
| 2-PIN, VERTICAL, SMT | |
| 2.5MM SOCKET HOUSING, 2-4POS. | |
| 20 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 20 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 19-26 AWG | |
| 20 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 16-26 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| 25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG | |
| 26 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 26 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG | |
| 2P J-P-T GEH KOMPL | |
| 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 3 Rectangular Connectors - Housings Receptacle Gray | |
| 32 (24 + 8 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 32 Position Interface Module Terminal Blocks - Header and Plug To Terminal Blocks - Screw Connection 14-24 AWG | |
| 34 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 34 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 16-26 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| 37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG | |
| 38 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Left 12-24 AWG | |
| 38 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Right 12-24 AWG | |
| 3POS MQS TAB | |
| 4 Pole Power Distribution Block 32A | |
| 4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 4 Position Circular Connector Receptacle Housing Panel Mount | |
| 4 Rectangular Connectors - Housings Receptacle Gray | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-24 AWG | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 40 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG | |
| 42 Rectangular Connectors - Housings Receptacle Gray | |
| 48 (42 + 6 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 48 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41612 Type F 12-24 AWG | |
| 4W MCP TAB HSG LV ASSY | |
| 5/4W MCP RCPT HSG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 16-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - KS Interface (2) 12-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - KS Interface 14-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 14-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 50 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male - KS Interface (2) 12-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-24 AWG | |
| 50 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG | |
| 56 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Left 12-24 AWG | |
| 56 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Left 16-26 AWG | |
| 56 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Right 12-24 AWG | |
| 56 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - ELCO, Right 16-26 AWG | |
| 6 Pole Power Distribution Block | |
| 6 Rectangular Connectors - Housings Plug Gray | |
| 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41612 Type C 12-24 AWG | |
| 64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG | |
| 6P STIFTWANNE 3MM | |
| 6POS MQS .63 HEADER 90DEG SMD | |
| 7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-24 AWG | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 16-26 AWG | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG | |
| 9 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 16-26 AWG | |
| 9 Rectangular Connectors - Housings Receptacle Black | |
| A2C 6 FE | |
| Adapter Coaxial Connector MCX Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector MCX Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Connector Banana Jack, Double To Banana Plug, Miniature, Double Black | |
| AMP MCP 2.8, CONTACT SWS | |
| AMP MCP 2.8, CONTACT | |
| ATTB 6 BR | |
| B2CF 3.50/06/180 AU OR BX | |
| B2CF 3.50/10/180 SN OR BX SO | |
| B2CF 3.50/16/180 SN OR BX SO | |
| B2CF 3.50/22/180 AU BK BX LRP | |
| B2CF 3.50/24/180LH SN BK BX SO | |
| B2CF 3.50/24/180LH SN DKGY BX SO | |
| B2CF3.50/16/180 SN OR BX SO | |
| Banana Plug, Triple, Stackable Connector Standard Banana Solderless Black | |
| Banana Plug, Triple, Stackable Connector Standard Banana Solderless Red | |
| BASIC TERMINAL FOR COMPONENT PLU | |
| Blade Contact Tin 12-14 AWG Crimp Stamped | |
| Blade Contact Tin 14-17 AWG Crimp Stamped | |
| BLF 3.50/03/180 SN OR BX LRP | |
| BLF 3.50/03/180LH SN OR BX LRP | |
| BLF 3.50/04/180 SN OR BX LRP | |
| BLL 5.08/03/180 3.2 SN OR BX CO | |
| Blue Wire Ferrule Connector DIN 5 AWG (16.00mm²) Single Wire | |
| Blue Wire Ferrule Connector DIN Two x 14 AWG (2.50mm²) Two Wire | |
| BULK REC W/V-GRD WH | |
| BVF 7.62HP/04/180MSF4 SN BK BX L | |
| BVZ 7.62HP/08/180FC SN BK BX SO | |
| CONN SOCKET 13-17AWG CRIMP GOLD | |
| CONN TAB 11-13AWG CRIMP GOLD | |
| CONN TAB 20-24AWG CRIMP TIN | |
| CONN TERM BLK DISC 14-22AWG BLUE | |
| Connector Header Through Hole 16 position | |
| Connector Header Through Hole 55 position | |
| Connector Label, Snap In For COMBICON Housings | |
| Connector Seal For Panel Mount Housing | |
| Contact | |
| FEMALE, MINUS CONNECTOR, 250A, C | |
| FEMALE, PLUS CONNECTOR, 250A, CR | |
| FER,WIRE,PL SLV,1.50/16,L8,RED,L | |
| FER,WIRE,PL SLV,2.50/14,L8,GREY, | |
| FLACHSTECKER2,8X0,8 | |
| Gray Wire Ferrule Connector DIN 11 AWG (4.00mm²) Single Wire | |
| Green Wire Ferrule Connector 10 AWG (6.00mm²) Single Wire | |
| INS NYL PRL SPLICE, 18-16 LEN 0. | |
| JUN-POW-TIM GEH 18P | |
| LUFS 10.00/01/180 5.0SN BL BX | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MQS SHIELD FOR HOUSING 32POS. | |
| MQS ST-GEH ASSY 3P | |
| MQS ST-WANNE SMD 6P | |
| MQS STIFTE MAGAZ | |
| MULTIPLE WIRE TO WIRE SIAMEZE TE | |
| NON-INS BTT SPLICE 18-14AWG LEN | |
| NON-INS BTT SPLICE 22-18AWG LEN | |
| NYL INS PRL SPLICE, 22-20 LEN .8 | |
| Orange Wire Ferrule Connector 11 AWG (4.00mm²) Single Wire | |
| Pin Contact Tin Press-Fit | |
| Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 10-20 AWG | |
| Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-24 AWG | |
| Position Rectangular Connector | |
| Position Terminal Block, Cross Connection Jumper Customizable, 500mm Long | |
| Power Entry Connector Receptacle, Female Sockets CEE 7/4 (Schuko) DIN Rail | |
| Power Entry Connector Receptacle, Female Sockets CEE 7/5 DIN Rail | |
| Power Entry Connector Receptacle, Female Sockets NEMA 5-15R DIN Rail | |
| RECP DUP 15A 125V 2P3W PUSHWIRE | |
| RECP DUP 15A125V2P3W PUSHWIRE NO | |
| Rectangular Connectors - Housings | |
| Red Wire Ferrule Connector DIN 7 AWG (10.00mm²) Single Wire | |
| ROUND PLUG (FIELD CUSTOMISABLE), | |
| SL 5.08HC/03/180G 3.2SN BK BX CO | |
| SLF 5.08/03/180B SN OR BX CO | |
| SLF 5.08/04/180B SN OR BX CO | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder | |
| Socket Contact Gold 11-13 AWG Crimp | |
| Socket Contact Gold 13-17 AWG Crimp Power | |
| Socket Contact Gold 17-20 AWG Crimp Power | |
| Socket Contact Gold 20-24 AWG Crimp Power | |
| SPRING-LOADED PIN WITH FLAT TIP | |
| SRCP 2,54 2 M 1 SMD 137 E1 167 * | |
| SSL Connector 2 Position Receptacle, Push-In and Insert Board to Cable/Wire Push and Insert | |
| SSL Connector 3 Position Receptacle, Push-In and Insert Board to Cable/Wire Push and Insert | |
| SSL Connector 4 Position Receptacle, Push-In and Insert Board to Cable/Wire Push and Insert | |
| SSL Connector 5 Position Receptacle, Push-In and Insert Board to Cable/Wire Push and Insert | |
| STANDARD SPRING LOADED PIN | |
| STVB/2 32 F AB VV 7-00 TL 4,0 * | |
| STVC/2 48 F ABC VVV 7-00 EE 2,9 | |
| SVF 7.62HP/03/180SFMSF2 SN BK BX | |
| SVF 7.62HP/04/180SFMSF2 SN BK BX | |
| TAB 2.8X0.8 CONTACT CF SRC SN | |
| TAB 5.8X0.8 CONTACT CF SWS AG | |
| TAB A 1.6X0.6 CONTACT CF SWS AG | |
| TAB A 2.8X0.8 CONTACT CF SRC AG | |
| TAB A 2.8X0.8 CONTACT CF SWS AG | |
| TAB CONTACT 5,8 | |
| Tab Contact Gold 11-13 AWG Crimp Power | |
| Tab Contact Silver 14-16 AWG Crimp Power | |
| Tab Contact Tin 13-17 AWG Crimp Power | |
| Tab Contact Tin 14-16 AWG Crimp | |
| Tab Contact Tin 17-20 AWG Crimp Power | |
| Tab Contact Tin 18-20 AWG Crimp | |
| Tab Contact Tin 20-24 AWG Crimp Power | |
| Tab Contact Tin Press-Fit Machined | |
| Tab Contact | |
| TAB HOUSING 2,8 16POS GREY | |
| Terminal Magnetic Connector 23-26 AWG IDC | |
| Terminal Magnetic Connector 26-29 AWG IDC | |
| Terminal Magnetic Connector 31-33 AWG IDC | |
| TEST-DISCONNECT TERMINAL, SNAP I | |
| WBC-P-10BK-95 | |
| WBC-P-10RE-95 | |
| WBC-S-10BK-M8 | |
| WBC-S-10RE-M8 | |
| White Wire Ferrule Connector DIN Two x 20 AWG (0.50mm²) Two Wire | |
| WTTB 6 BR | |
| Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire |
| << Prev | Next >> |