The Sensor Connector M12, part number 21 03 319 2801, is a female cable connector designed for applications requiring an 8-position connection. It features a straight termination method with screw locking and is unshielded. The connector supports a maximum conductor cross-section of 0.5 mm² (AWG 20) and is rated for a current of 2 A and a voltage of 30 V. It has a rated impulse voltage of 0.8 kV and an insulation resistance greater than 10^8 Ω. This connector is suitable for use in environments with a pollution degree of 3 and an overvoltage category of III. It can operate within a temperature range of -30 to +85 °C and is rated for at least 100 mating cycles. The degree of protection is IP67 when mated, ensuring resistance to dust and water ingress. The connector's materials include polyamide for the housing and brass contacts with a gold over nickel surface finish. The product complies with IEC 61076-2-101 standards and is RoHS compliant, with specific exemptions noted. It is manufactured in Slovakia and has a net weight of 33.6 g.
HARTING 21033192801 Circular Connector
8 Position Circular Connector Plug, Female Sockets Screw
SENSOR CONN, M12, RCPT, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1231064 | 1195-8743-ND | 37AC2272 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Conn, M12, Rcpt, 8Pos, Cable; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Straight; Straight | ||
| Termination | Screw |