HARTING Inc. of North America Circular Connector Assemblies 21033211520

Description
5 Position Circular Connector Plug, Male Pins Solder
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8155-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8155-ND
Circular Connector Assemblies 1195-8155-ND
5 Position Circular Connector Plug, Male Pins Solder

5 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Sensor Connector, 5Pos, Plug, M12, Panel; Product Range Harting - 86R6611 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 5Pos, Plug, M12, Panel; Product Range Harting
86R6611
Sensor Connector, 5Pos, Plug, M12, Panel; Product Range Harting 86R6611
SENSOR CONNECTOR, 5POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, 5POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-8155-ND 86R6611
Product Name Circular Connector Assemblies Sensor Connector, 5Pos, Plug, M12, Panel; Product Range Harting
Connector Type Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-051 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PwrBlade ® - 51915-041LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1996-2-ND - DigiKey
Specs
Mounting Through Hole
View Details