HARTING Inc. of North America Industrial Circular Connectors 21023591301

Description
HARTING 21023591301 Circular Connector
Request a Quote Datasheet
Description
HARTING 21023591301 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1231041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231041
Industrial Circular Connectors 1231041
HARTING 21023591301 Circular Connector

HARTING 21023591301 Circular Connector

Supplier's Site
Circular Connector Assemblies - 1195-8711-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8711-ND
Circular Connector Assemblies 1195-8711-ND
3 Position Circular Connector Receptacle, Male Pins Screw

3 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Harting - 98Y7397 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Harting
98Y7397
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Harting 98Y7397
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1231041 1195-8711-ND 98Y7397
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Straight; Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details