2 Position Circular Connector Plug, Male Pins IDC
Circular Metric Connectors CIRCULAR CONN
SENSOR CONN, M12, PLUG, 2POS, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:2 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable MountRoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3231-ND | 21032411301 | 86R6599 |
| Product Name | Circular Connector Assemblies | Sensor Conn, M12, Plug, 2Pos, Cable; Product Range Harting | |
| Connector Type | Circular / Cylindrical Connectors |