M12 K-CODE 4+PE PIN, FEMALE, FRO
M12 K-CODE 4+PE PIN, FEMALE, FRONT MOUNT SHIELDED, STRAIGHT, PCB MOUNT, THR
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-21033092531-ND | 51AK5297 |
| Product Name | Circular Connector Assemblies | M12 K-Code 4+Pe Pin, Female, Front Mount Shielded, Straight, Pcb Mount, Thr Harting |
| Connector Type | Receptacle, Female Sockets | |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 630 volts |