HARTING Inc. of North America Circular Connector Assemblies 21033211410

Description
4 Position Circular Connector Plug, Male Pins Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-5475-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-5475-ND
Circular Connector Assemblies 1195-5475-ND
4 Position Circular Connector Plug, Male Pins Solder

4 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting - 86R6608 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting
86R6608
Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting 86R6608
SENSOR CONNECTOR, 4POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, 4POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-5475-ND 86R6608
Product Name Circular Connector Assemblies Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting
Connector Type Plug, Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 3 to 125 #
View Details
SMT Edge Connector, Female - 6102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
2 suppliers
Headers, Male Pins - A26772-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details