TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2102502-2

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 24.9 MM  [.98 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 24.9 MM  [.98 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2102502-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2102502-2
Connector Hardware, Mounts, Locks & Retainers 2102502-2
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 24.9 MM  [.98 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : M3 x 0.5-6H Packaging Features Packaging Method : Package Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 24.9 MM  [.98 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : M3 x 0.5-6H

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2102502-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102502-2
Backplane Connectors 2102502-2
FORTIS LRM, GUIDE PIN, PASSIVATED

FORTIS LRM, GUIDE PIN, PASSIVATED

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102502-2
Backplane Connectors 2102502-2
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - A119864-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A119864-ND
Backplane Connector Accessories A119864-ND
Connector Guide Pin For M3 Thread

Connector Guide Pin For M3 Thread

Buy Now Datasheet
Fortis Lrm, Guide Pin, Passivated Amp - Te Connectivity - 76AC4221 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Lrm, Guide Pin, Passivated Amp - Te Connectivity
76AC4221
Fortis Lrm, Guide Pin, Passivated Amp - Te Connectivity 76AC4221
FORTIS LRM, GUIDE PIN, PASSIVATED

FORTIS LRM, GUIDE PIN, PASSIVATED

Supplier's Site
Fortis Lrm, Guide Pin, Passivated Te Connectivity - 83X9180 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Lrm, Guide Pin, Passivated Te Connectivity
83X9180
Fortis Lrm, Guide Pin, Passivated Te Connectivity 83X9180
FORTIS LRM, GUIDE PIN, PASSIVATED

FORTIS LRM, GUIDE PIN, PASSIVATED

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102502-2 2102502-2 A119864-ND 76AC4221
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Fortis Lrm, Guide Pin, Passivated Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products