HARTING Inc. of North America Circular Connector Assemblies 21021452405

Description
4 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-21021452405-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-21021452405-ND
Circular Connector Assemblies 1195-21021452405-ND
4 Position Circular Connector Receptacle, Female Sockets IDC

4 Position Circular Connector Receptacle, Female Sockets IDC

Buy Now Datasheet
Sensor Conn, M8, 4Pos, Rcpt, Cable; Product Range Harting - 08AK9008 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M8, 4Pos, Rcpt, Cable; Product Range Harting
08AK9008
Sensor Conn, M8, 4Pos, Rcpt, Cable; Product Range Harting 08AK9008
SENSOR CONN, M8, 4POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONN, M8, 4POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 210939502 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
210939502
Connector/Terminal/Pin 210939502
DISCONTINUED BY MANUFACTURER, CIRCULAR METRIC CONNECTORS, M8 P-CODE, 4PIN STRAIGHT, FEMALE, SHIELDED AWG26-22 (0.14-0.34MM2) FOR CABLE 6.2-6.8MM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCULAR METRIC CONNECTORS, M8 P-CODE, 4PIN STRAIGHT, FEMALE, SHIELDED AWG26-22 (0.14-0.34MM2) FOR CABLE 6.2-6.8MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-21021452405-ND 08AK9008 210939502
Product Name Circular Connector Assemblies Sensor Conn, M8, 4Pos, Rcpt, Cable; Product Range Harting Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
75 Ohm TNC Bulkhead Jack - 190721 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers