HARTING Inc. of North America Industrial Circular Connectors 21033193401

Description
HARTING 21033193401 Circular Connector
Request a Quote Datasheet
Description
HARTING 21033193401 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1231066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231066
Industrial Circular Connectors 1231066
HARTING 21033193401 Circular Connector

HARTING 21033193401 Circular Connector

Supplier's Site
Circular Connector Assemblies - 1195-8744-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8744-ND
Circular Connector Assemblies 1195-8744-ND
4 Position Circular Connector Receptacle, Male Pins Screw

4 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Harting - 37AC2273 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Harting
37AC2273
Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Harting 37AC2273
SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1231066 1195-8744-ND 37AC2273
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Conn, M12, Plug, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle Right Angle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

D Series: Push Button Quick Disconnect Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details