HARTING Inc. of North America Circular Connector Assemblies 21033111815

Description
8 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-6490-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-6490-ND
Circular Connector Assemblies 1195-6490-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Insert, 8Pos, Plug, Smt; Product Range Harting - 50AC4142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, 8Pos, Plug, Smt; Product Range Harting
50AC4142
Circular Insert, 8Pos, Plug, Smt; Product Range Harting 50AC4142
CIRCULAR INSERT, 8POS, PLUG, SMT; Product Range:-; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes

CIRCULAR INSERT, 8POS, PLUG, SMT; Product Range:-; No. of Contacts:8Contacts; Contact Gender:Pin; Contact Termination Type:Surface Mount; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1195-6490-ND 50AC4142
Product Name Circular Connector Assemblies Circular Insert, 8Pos, Plug, Smt; Product Range Harting
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Surface Mount
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1572-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ethernet Connectors - 3316443 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCT-ML4G-S-01 - kTB Solutions
Specs
Connector Type TNC; TNC Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details