HARTING Inc. of North America Circular Connector Assemblies 21032212405

Description
4 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-3229-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-3229-ND
Circular Connector Assemblies 1195-3229-ND
4 Position Circular Connector Receptacle, Female Sockets IDC

4 Position Circular Connector Receptacle, Female Sockets IDC

Buy Now Datasheet
Industrial Circular Connectors - 7073709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7073709
Industrial Circular Connectors 7073709
HARTING 21032212405 Circular Connector

HARTING 21032212405 Circular Connector

Supplier's Site
 - 21032212405 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Metric Connectors CIRCULAR CONN

Circular Metric Connectors CIRCULAR CONN

Buy Now
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting - 79K0869 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
79K0869
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting 79K0869
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:Harax Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:Harax Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3229-ND 7073709 21032212405 79K0869
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 50 volts 32 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Power Drawer ® 75 Housing Socket housing panel float mount - 075MSF - Anderson Power Products
Specs
Mounting Float Mount
View Details
3 suppliers