HARTING Inc. of North America Circular Connector Assemblies 21033291801

Description
8 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8767-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8767-ND
Circular Connector Assemblies 1195-8767-ND
8 Position Circular Connector Receptacle, Male Pins Screw

8 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Industrial Circular Connectors - 1231075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231075
Industrial Circular Connectors 1231075
HARTING 21033291801 Circular Connector

HARTING 21033291801 Circular Connector

Supplier's Site
Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Harting - 37AC2276 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Harting
37AC2276
Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Harting 37AC2276
SENSOR CONN, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8767-ND 1231075 37AC2276
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 30 volts 30 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1502-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details