The Sensor Connector, part number 73J7451, is a male circular connector designed for cable mounting with four positions. It utilizes HARAX® connection technology and features a straight termination method. The connector is unshielded and has A-coding. It supports a conductor cross-section ranging from 0.14 to 0.34 mm² (AWG 26 to AWG 22) and accommodates wire outer diameters up to 1.6 mm. This connector has a rated current of 4 A and a rated voltage of 32 V, with an impulse voltage rating of 1.5 kV. It is suitable for use in environments with ambient temperatures between -40 °C and +85 °C and offers a degree of protection of IP65/IP67 when mated. The connector is constructed from polyamide and brass, with gold-plated contacts, ensuring durability and reliability. It is compliant with RoHS and various safety standards, making it a suitable choice for applications requiring robust connectivity solutions.
HARTING 21031111405 Circular Connector
Circular Metric Connectors 4P Male M12-S
Circular Connector with Harax M 1 2/ 4-p
4 Position Circular Connector Plug, Male Pins IDC
SENSOR CONNECTOR, 4POS, PLUG, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount
CONN PLUG MALE 4POS GOLD IDC
Connector, Circular; Male; 4; 43.45 mm;15.3 mm
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7073686 | 21031111405 | 1195-3224-ND | 73J7451 | 21031111405 | 70103948 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Connector, 4Pos, Plug, Cable; Product Range Harting | Circular Connector Assemblies | Connector, Circular; Male; 4; 43.45 mm;15.3 mm | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight; Straight | |||||
| Termination | Idc | IDC |