HARTING Inc. of North America Circular Connector Assemblies 21023691301

Description
3 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8715-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8715-ND
Circular Connector Assemblies 1195-8715-ND
3 Position Circular Connector Receptacle, Male Pins Screw

3 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Harting - 37AC2268 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Harting
37AC2268
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Harting 37AC2268
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1195-8715-ND 37AC2268
Product Name Circular Connector Assemblies Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details