4 Position Circular Connector Receptacle, Female Sockets Screw
HARTING 21033194401 Circular Connector
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5599-ND | 1231070 | 91Y4087 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Geometry | Right Angle | Right Angle; Right angle | |
| Mounting | Free Hanging (In-Line), Right Angle | Cable mount | Right Angle Cable Mount |
| Voltage Rating | 250 volts | 250 volts |