Position Circular Connector Insert Shell Panel Mount
Manufacturer: HARTING
Win Source Part Number: 905897-21033012003
Series: Han® M12
Features: - Position Circular Connector Insert Shell Panel Mount
Package: Tube
Mounting: Panel Mount
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 1195-5595, 21 03 301 2003
Connector Accessories Housing Straight Product overview: 21033012003 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-21033012003 can be used for catalog matching and distributor lookup.
M12 HOUSING FEMALE FRONTMOUNT ING PACKED
SENSOR HOUSING CONN, M12, RCPT, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Contact Type:-; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:-; Connector Coding:-; Connector Body Material:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5595-ND | 905897-21033012003 | 320-21033012003 | 21033012003 | 91Y4083 |
| Product Name | Circular Connector Housings | Circular Connectors - Circular Connectors - Housings - 21033012003 | Electronic Connector | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Sensor Housing Conn, M12, Rcpt, Panel; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |