HARTING Inc. of North America Industrial Circular Connectors 21032961505

Description
HARTING 21032961505 Circular Connector
Request a Quote Datasheet
Description
HARTING 21032961505 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1235658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1235658
Industrial Circular Connectors 1235658
HARTING 21032961505 Circular Connector

HARTING 21032961505 Circular Connector

Supplier's Site
Circular Connector Assemblies - 1195-6930-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-6930-ND
Circular Connector Assemblies 1195-6930-ND
5 (4 + FE) Position Circular Connector Plug, Male Pins IDC

5 (4 + FE) Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Sensor Connector, M12, Plug, 5Pos; Product Range Harting - 06AC6772 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos; Product Range Harting
06AC6772
Sensor Connector, M12, Plug, 5Pos; Product Range Harting 06AC6772
SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1235658 1195-6930-ND 06AC6772
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Connector, M12, Plug, 5Pos; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight; Straight
Termination Idc
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details