HARTING Inc. of North America Industrial Circular Connectors 21033193801

Description
HARTING 21033193801 Circular Connector
Request a Quote Datasheet
Description
HARTING 21033193801 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1231069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231069
Industrial Circular Connectors 1231069
HARTING 21033193801 Circular Connector

HARTING 21033193801 Circular Connector

Supplier's Site
Circular Connector Assemblies - 1195-8745-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8745-ND
Circular Connector Assemblies 1195-8745-ND
8 Position Circular Connector Receptacle, Male Pins Screw

8 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Harting - 37AC2274 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Harting
37AC2274
Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Harting 37AC2274
SENSOR CONN, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, PLUG, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Assemblies - 21033193801 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
21033193801
Circular Connector Assemblies 21033193801
CONN RCPT MALE 8POS GOLD SCREW

CONN RCPT MALE 8POS GOLD SCREW

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1231069 1195-8745-ND 37AC2274 21033193801
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Conn, M12, Plug, 8Pos, Cable; Product Range Harting Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle Right Angle
Termination Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details