HARTING Inc. of North America Circular Connector Assemblies 21021851405

Description
4 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-21021851405-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-21021851405-ND
Circular Connector Assemblies 1195-21021851405-ND
4 Position Circular Connector Plug, Male Pins IDC

4 Position Circular Connector Plug, Male Pins IDC

Buy Now Datasheet
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - 21021851405 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
21021851405
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs 21021851405
M8 D-CD M CON,4P,STRT,IDC,SHLD AWG26-22, FOR 6.2-6.8MM CBL

M8 D-CD M CON,4P,STRT,IDC,SHLD AWG26-22, FOR 6.2-6.8MM CBL

Buy Now
Sensor Conn, M8, 4Pos, Plug, Cable; Product Range Harting - 08AK9009 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M8, 4Pos, Plug, Cable; Product Range Harting
08AK9009
Sensor Conn, M8, 4Pos, Plug, Cable; Product Range Harting 08AK9009
SENSOR CONN, M8, 4POS, PLUG, CABLE; Product Range:HARAX Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONN, M8, 4POS, PLUG, CABLE; Product Range:HARAX Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-21021851405-ND 21021851405 08AK9009
Product Name Circular Connector Assemblies Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Sensor Conn, M8, 4Pos, Plug, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details