4 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR INSERT, 4POS, PLUG, SMT; Product Range:-; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Solder; Contact Plating:Gold Plated Contacts; For Use With:Circular connectors M12; Insert Arrangement:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-6488-ND | 49AC7700 |
| Product Name | Circular Connector Assemblies | Circular Insert, 4Pos, Plug, Smt; Product Range Harting |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |
| Mounting | Surface Mount | |
| Voltage Rating | 250 volts |