HARTING 21033292501 Circular Connector
5 Position Circular Connector Receptacle, Female Sockets Screw
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1231077 | 1195-5601-ND | 91Y4089 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | Female / Jack | |
| Geometry | Straight; Straight | ||
| Termination | Screw |