8 Position Circular Connector Plug, Female Sockets Solder
HARTING 21033212831 Circular Connector
SENSOR CONNECTOR, 8POS, RCPT, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-8764-ND | 1262311 | 07AH5587 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, 8Pos, Rcpt, M12, Panel; Product Range Harting |
| Connector Type | Plug, Female Sockets | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | Cable mount | Straight Panel Mount |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 2.0 amps | ||
| Number of Contacts | 8 # |