12 Position Circular Connector Receptacle, Female Sockets Solder
SENSOR CONN, 12POS, RCPT, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-8822-ND | 07AH5588 |
| Product Name | Circular Connector Assemblies | Sensor Conn, 12Pos, Rcpt, M12, Panel; Product Range Harting |
| Connector Type | Receptacle, Female Sockets |