TE Connectivity Automotive Connector EMC Shielding 2103171-1

Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2103171-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2103171-1
Automotive Connector EMC Shielding 2103171-1
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Shield Sealable : No

Body Features


  • Primary Product Material : Copper Alloy

Product Type Features


  • Connector Shielding Accessory Type : Shield
  • Sealable : No
Buy Now
Rectangular Connector Accessories - 17-2103171-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2103171-1-ND
Rectangular Connector Accessories 17-2103171-1-ND
Connector Cap (Cover), Shell For HVA 280 Series

Connector Cap (Cover), Shell For HVA 280 Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2103171-1 17-2103171-1-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102540-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Electronic Connector - 332-0462-209-16141 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Crimp
View Details
5 suppliers
Automotive Connectors - 1961529 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Gender Male / Plug; Female / Jack
Termination Screw
View Details
Din Rail, Channel - 17-1SNA510003R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 AWG
View Details
2 suppliers