4 Position Circular Connector Plug, Male Pins Solder
SENSOR CONNECTOR, 4POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-8749-ND | 86R6609 |
| Product Name | Circular Connector Assemblies | Sensor Connector, 4Pos, Plug, M12, Panel; Product Range Harting |
| Connector Type | Plug, Male Pins |