HARTING Inc. of North America Industrial Circular Connectors 21033194501

Description
HARTING 21033194501 Circular Connector
Request a Quote Datasheet
Description
HARTING 21033194501 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 1231071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1231071
Industrial Circular Connectors 1231071
HARTING 21033194501 Circular Connector

HARTING 21033194501 Circular Connector

Supplier's Site
Circular Connector Assemblies - 1195-8746-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8746-ND
Circular Connector Assemblies 1195-8746-ND
5 Position Circular Connector Plug, Female Sockets Screw

5 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Harting - 98Y7404 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Harting
98Y7404
Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Harting 98Y7404
SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONN, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1231071 1195-8746-ND 98Y7404
Product Name Industrial Circular Connectors Circular Connector Assemblies Sensor Conn, M12, Rcpt, 5Pos, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Connectors - 111822G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details