TE Connectivity Coax Connectors 2101903-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass, Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Gold Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 180, RG 195 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass, Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Gold Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 180, RG 195 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2101903-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2101903-1
Coax Connectors 2101903-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Brass, Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Gold Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Military Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 180, RG 195 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal & Plug Type : Interfacial Seal RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp & Clamp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Brass, Copper Alloy
  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Shrink Tubing
  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Finish : Plated
  • Coupling Nut Plating Material : Gold
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Military

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 180, RG 195
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Interfacial Seal
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp & Clamp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 2101903-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2101903-1-ND
Coaxial Connector (RF) Assemblies 2101903-1-ND
Connector

Connector

Buy Now Datasheet
SMA Connector - 2101903-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
2101903-1
SMA Connector 2101903-1
SMA CABLE PLUG 2031-5013-00

SMA CABLE PLUG 2031-5013-00

Buy Now
RF Connectors / Coaxial Connectors - 2101903-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2101903-1
RF Connectors / Coaxial Connectors 2101903-1
RF Connectors / Coaxial Connectors SMA CABLE PLUG 2031-5013-00

RF Connectors / Coaxial Connectors SMA CABLE PLUG 2031-5013-00

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2101903-1 2101903-1-ND 2101903-1 2101903-1
Product Name Coax Connectors Coaxial Connector (RF) Assemblies SMA Connector RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data