DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
30
40
44
45
46
47
48
49
50
51
52
53
54
55
56
60
70
80
90
100
110
150
200
250
300
350
400
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| ".060"" DIAMETER PRESS-FIT PIN" | |
| "0.187"" (4.75mm) Quick Connect Female 14-20 AWG Crimp Connector Non-Insulated" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Rectangular Connectors - Housings Receptacle Natural 0.098"" (2.50mm)" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "20 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "22 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Position FFC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "5 Position FFC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount" | |
| "5 Position Receptacle Connector 0.098"" (2.50mm) Through Hole Tin" | |
| "5 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "5 Rectangular Connectors - Housings Plug Gray 0.079"" (2.00mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Gray 0.079"" (2.00mm)" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "Connector Header Through Hole 12 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 13 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 15 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 15 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 38 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.079"" (2.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.048"" (1.22mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.048"" (1.22mm) Dia" | |
| "Pin Receptacle Connector 0.008"" ~ 0.013"" (0.20mm ~ 0.33mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.012"" ~ 0.017"" (0.30mm ~ 0.43mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.015"" ~ 0.020"" (0.38mm ~ 0.51mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.015"" ~ 0.020"" (0.38mm ~ 0.51mm) No Tail Press-Fit, Hex" | |
| "Pin Receptacle Connector 0.015"" ~ 0.020"" (0.38mm ~ 0.51mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.015"" ~ 0.022"" (0.38mm ~ 0.56mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.015"" ~ 0.022"" (0.38mm ~ 0.56mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Surface Mount" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Swage" | |
| "Pin Receptacle Connector 0.020"" ~ 0.032"" (0.51mm ~ 0.81mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.037"" ~ 0.043"" (0.94mm ~ 1.09mm) No Tail Press-Fit, Hex" | |
| "Pin Receptacle Connector 0.040"" ~ 0.050"" (1.02mm ~ 1.27mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.045"" ~ 0.065"" (1.14mm ~ 1.65mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.065"" ~ 0.082"" (1.65mm ~ 2.08mm) Solder Cup Press-Fit" | |
| 1 Module Female/Male Heavy Duty Panel Mounting Frame Size | |
| 1 Position Terminal Block, Cross Connection Jumper Screw - Full Thread | |
| 1 Position Wire to Board Terminal Block Vertical with Board Through Hole | |
| 10 Position Circular Connector Plug, Female Sockets Crimp | |
| 12 (9 + 3) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold | |
| 15 Position Two Piece Backshell Connector Shielded | |
| 2 Circuit Barrier Block Connector, Screws | |
| 2 Position Terminal Block, Cross Connection Jumper Jumper Link | |
| 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle | |
| 24 Rectangular Connectors - Housings Receptacle Black | |
| 25 Position Two Piece Backshell Connector Shielded | |
| 28 Rectangular Connectors - Housings Receptacle Black | |
| 28 Rectangular Connectors - Housings Receptacle Brown | |
| 28 Rectangular Connectors - Housings Receptacle Gray | |
| 3 Position Circular Connector Plug, Male Pins Solder | |
| 3 Position Terminal Block, Cross Connection Jumper Jumper Link | |
| 32 Position Circular Connector Receptacle, Female Sockets Crimp | |
| 32 Position Circular Connector Receptacle, Male Pins Crimp | |
| 32 Rectangular Connectors - Housings Receptacle Black | |
| 32 Rectangular Connectors - Housings Receptacle Blue | |
| 32 Rectangular Connectors - Housings Receptacle Brown | |
| 32 Rectangular Connectors - Housings Receptacle Gray | |
| 36 Rectangular Connectors - Housings Receptacle Black | |
| 36 Rectangular Connectors - Housings Receptacle Brown | |
| 4 Circuit Barrier Block Connector, Screws | |
| 4 Position Terminal Block, Cross Connection Jumper Connection Sleeve | |
| 48 Rectangular Connectors - Housings Receptacle Black | |
| 48 Rectangular Connectors - Housings Receptacle Brown | |
| 48 Rectangular Connectors - Housings Receptacle Gray | |
| 48 Rectangular Connectors - Housings Receptacle Green | |
| 5 Position Circular Connector Plug, Male Pins Solder | |
| 5 Position Individual Wires Connector Black IDC 24-28 AWG, Stranded Through Hole, Press-Fit | |
| 5 Position Individual Wires Connector Green IDC 24-28 AWG, Stranded Through Hole, Press-Fit | |
| 5 Position Individual Wires Connector White IDC 24-28 AWG, Stranded Through Hole, Press-Fit | |
| 5 Position Rectangular Receptacle Connector IDC Tin 26 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin 28 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin 30 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin 32 AWG | |
| 5 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG | |
| 5 Position Rectangular Socket Connector IDC Tin 22 AWG | |
| 5 Position Rectangular Socket Connector IDC Tin 26 AWG | |
| 50 Position Card Connector CompactFlash® - Type II Surface Mount, Right Angle Gold | |
| 50 Position Card Connector CompactFlash® Surface Mount, Right Angle Gold | |
| 50 Position Card Connector CompactFlash® Surface Mount, Right Angle Tin-Lead | |
| 53 Rectangular Connectors - Housings Receptacle Black | |
| 53 Rectangular Connectors - Housings Receptacle Brown | |
| 53 Rectangular Connectors - Housings Receptacle Gray | |
| 53 Rectangular Connectors - Housings Receptacle Green | |
| 6 (1 x 6) Pos SIP Socket Gold Through Hole | |
| 6 Circuit Barrier Block Connector, Screws | |
| 6 Position Card Connector SIM Card Surface Mount, Right Angle Gold | |
| 6 Position Header Strip Connector Post Tin | |
| 6 Position SIP, SIL - Header Connector Post Tin | |
| 7 Position SATA Header Connector Solder Surface Mount, Right Angle | |
| 7 Position SATA Header Connector Solder Through Hole | |
| 7 Position SATA Header, Shrouded Connector Solder Surface Mount | |
| 7 Position SATA Header, Shrouded Connector Solder Through Hole | |
| 7 Position SATA Receptacle Connector Snap Fit Free Hanging (In-Line), Right Angle | |
| 7 Position SATA Receptacle Connector Snap Fit Free Hanging (In-Line) | |
| 7 Position SATA Receptacle Connector Solder Cup Free Hanging (In-Line), Right Angle | |
| 7 Position SATA Receptacle Connector Solder Cup Free Hanging (In-Line) | |
| 9 Position Two Piece Backshell Connector Shielded | |
| Adapter Coaxial Connector N Jack, Female Socket To 7/16 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 7mm, Non-Gendered 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To SL Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 7/16 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 7mm, Non-Gendered 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To SL Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To TNC Plug, Male Pin 50Ohm | |
| Black Connector Backshell | |
| CMX _WR_CONN_RCPT 120CKT BLK WOD | |
| CONN RCPT 5POS IDC 28AWG TIN | |
| CONN SOCKET 14-16AWG CRIMP GOLD | |
| CONN SOCKET 22-24AWG CRIMP GOLD | |
| Connector Cable Clamp For CRC Series | |
| Connector Cap (Cover) For CMC Connectors | |
| Connector Cap (Cover) For CRC Series | |
| Connector Cap, Wire For CMC Connectors | |
| Connector Contact For SATA Connectors | |
| Connector Contact For SATA Housings | |
| Connector End Bell Cap | |
| Connector Flange | |
| Connector For | |
| Connector Header Board Edge, Through Hole, Right Angle 112 (32 + 48 + 32) position | |
| Connector Header Board Edge, Through Hole, Right Angle 32 position | |
| Connector Header position | |
| Connector Hermetic Seal For 2.92mm Connectors | |
| Connector Housing For SATA Contacts | |
| Connector Label, Snap In For GSE, LP, LU, LX, P, SAK, TOP 1.5GS, W and Z Series | |
| Connector Polarizing Device (Key, Plug, Post) For CMC Connectors | |
| Connector Shell For CRC Series | |
| Connector Shroud For Backplane Connectors Type B | |
| Connector Wire Seal For CMC Connectors | |
| Contact Crimp Blade 16 AWG Gold | |
| Contact Size | |
| Contact | |
| D-Sub Contact Male Pin Tin 20-22 AWG Crimp Stamped | |
| DKT4/32 SPLIT SOLDER BARS | |
| Firewire (IEEE 1394) Receptacle Connector 4 Position Surface Mount, Right Angle; Through Hole | |
| FRAEZT 15,2 E160 * 016 * J 1 645 | |
| Green Wire Ferrule Connector DIN 6 AWG (16.00mm²) Single Wire | |
| Hood Connector Side Entry PG29 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG36 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG36 IP65 - Dust Tight, Water Resistant | |
| INSULATING SLEEVE | |
| Module Female/Male Heavy Duty Panel Mounting Frame Size | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| OTGANIC FIBRE PLUG RECEPTACLE | |
| Pin Contact 22-26 AWG Crimp | |
| Pin Contact 8-10 AWG Size 8 Crimp Silver | |
| Pin Contact Gold 14-18 AWG Crimp Power | |
| Pin Contact Gold 18-22 AWG Crimp | |
| Pin Contact Gold 24-28 AWG Crimp | |
| Pin Contact Tin 22-28 AWG Crimp | |
| PRESS-FIT RECEPTACLE FOR PLATED | |
| Red Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire | |
| RSF 2/32 W/DISC PLUG KRG BN | |
| SKH F32 (Z&D) LP RH2 | |
| Socket Contact Gold 10-12 AWG Crimp | |
| Socket Contact Gold 12-14 AWG Crimp | |
| Socket Contact Gold 14-16 AWG Crimp | |
| Socket Contact Gold 14-18 AWG Crimp Power | |
| Socket Contact Gold 18 AWG Crimp | |
| Socket Contact Gold 18-20 AWG Crimp | |
| Socket Contact Gold 18-22 AWG Crimp | |
| Socket Contact Gold 20 AWG Crimp | |
| Socket Contact Gold 22-24 AWG Crimp | |
| Socket Contact Gold 22-26 AWG Crimp | |
| Socket Contact Gold 24-28 AWG Crimp | |
| Socket Contact Tin 10-12 AWG Crimp | |
| Socket Contact Tin 12-14 AWG Crimp | |
| Socket Contact Tin 14-16 AWG Crimp | |
| Socket Contact Tin 18 AWG Crimp | |
| Socket Contact Tin 18-20 AWG Crimp | |
| Socket Contact Tin 20 AWG Crimp | |
| Socket Contact Tin 22-24 AWG Crimp Stamped | |
| Socket Contact Tin 22-24 AWG Crimp | |
| Socket Contact Tin 22-26 AWG Crimp | |
| Socket Contact Tin 22-28 AWG Crimp | |
| Socket Contact Tin 26-28 AWG Crimp Stamped | |
| Terminal Block Connector 2 Position Disconnect Yellow 8-22 AWG | |
| Terminal Block Connector 2 Position Feed Through Beige 2-12 AWG | |
| Terminal Block Connector 2 Position Feed Through Gray 12-24 AWG | |
| Terminal Block Connector 2 Position Feed Through Yellow 2-12 AWG | |
| Terminal Block Connector 2 Position Feed Through Yellow 3/0-6 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 14-22 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 2-8 AWG | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 8-20 AWG | |
| Terminal Block Connector 4 Position Feed Through Beige 12-22 AWG | |
| Terminal Block Connector 4 Position Feed Through Beige 12-26 AWG | |
| Terminal Block Connector 4 Position Feed Through Blue 12-26 AWG | |
| Terminal Block Connector Position | |
| Terminal Cluster Pin Receptacle Connector Crimp 16-18 AWG | |
| Terminator Coax Connector Jack, Female Socket N Type 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin N Type 50 Ohms | |
| USB - mini AB USB 2.0 OTG Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - mini AB USB 2.0 OTG Receptacle Connector 5 Position Through Hole, Right Angle | |
| USB - mini B USB 2.0 OTG Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB A UPRIGHT CONN.FLANGEOUT W/F | |
| USB-A (USB TYPE-A) Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked Receptacle Connector 8 Position Board Edge, Cutout; Through Hole, Right Angle | |
| USB-A (USB TYPE-A), Stacked Receptacle Connector 8 Position Through Hole, Right Angle | |
| USB-B (USB TYPE-B) Receptacle Connector 4 Position Through Hole | |
| USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle |
| << Prev | Next >> |