TE Connectivity Coax Connectors 2101675-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2101675-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2101675-1
Coax Connectors 2101675-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 8.99 MM  [.354 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
SMA Connector - 2101675-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
2101675-1
SMA Connector 2101675-1
SMA 4 HOLE FLANGE MNT JACK TAB TERMINAL

SMA 4 HOLE FLANGE MNT JACK TAB TERMINAL

Buy Now
D-Sub Connector Assemblies - 17-2101675-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17-2101675-1-ND
D-Sub Connector Assemblies 17-2101675-1-ND
SMA 4 HOLE FLANGE MNT JACK TAB T

SMA 4 HOLE FLANGE MNT JACK TAB T

Buy Now Datasheet
Sma 4 Hole Flange Mnt Jack Tab Terminal Amp - Te Connectivity - 41AJ6093 - Newark, An Avnet Company
Chicago, IL, United States
Sma 4 Hole Flange Mnt Jack Tab Terminal Amp - Te Connectivity
41AJ6093
Sma 4 Hole Flange Mnt Jack Tab Terminal Amp - Te Connectivity 41AJ6093
SMA 4 HOLE FLANGE MNT JACK TAB TERMINAL

SMA 4 HOLE FLANGE MNT JACK TAB TERMINAL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101675-1 2101675-1 17-2101675-1-ND 41AJ6093
Product Name Coax Connectors SMA Connector D-Sub Connector Assemblies Sma 4 Hole Flange Mnt Jack Tab Terminal Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products