HARTING 21033193501 Circular Connector
M12-SCREW-5P-ACOD-M-
5 Position Circular Connector Plug, Male Pins Screw
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1231068 | 21033193501 | 1195-5598-ND | 91Y4086 |
| Product Name | Industrial Circular Connectors | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Circular Connector Assemblies | Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug; Female / Jack | Male / Plug | ||
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Screw |