4 Position Circular Connector Plug, Female Sockets Solder
CIRCULAR INSERT, RCPT, 4POS, PA, THT; Product Range:-; No. of Contacts:4Contacts; Contact Gender:Socket; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-6498-ND | 49AC7704 |
| Product Name | Circular Connector Assemblies | Circular Insert, Rcpt, 4Pos, Pa, Tht; Product Range Harting |
| Connector Type | Plug, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole, Right Angle | |
| Voltage Rating | 250 volts |