TE Connectivity High Speed Backplane Connectors 2102735-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2102735-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2102735-2
High Speed Backplane Connectors 2102735-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 8 Number of Positions : 72 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Pin Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Left
  • Number of Columns : 8
  • Number of Positions : 72
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Pin

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - 2102735-2-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
2102735-2-ND
Hard Metric, Standard 2102735-2-ND
Position Connector

Position Connector

Buy Now Datasheet
Backplane Connectors - 2102735-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2102735-2
Backplane Connectors 2102735-2
Assy, Vert Recpt, Left End, MG, Rug Cntc

Assy, Vert Recpt, Left End, MG, Rug Cntc

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2102735-2
Backplane Connectors 2102735-2
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Hard Metric, Standard - 2102735-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
2102735-2
Backplane Connectors - Hard Metric, Standard 2102735-2
ASSY, VERT RECPT, LEFT END, MG,

ASSY, VERT RECPT, LEFT END, MG,

Supplier's Site Datasheet
Assy, Vert Recpt, Left End, Mg, Rug Te Connectivity - 51AK3378 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Vert Recpt, Left End, Mg, Rug Te Connectivity
51AK3378
Assy, Vert Recpt, Left End, Mg, Rug Te Connectivity 51AK3378
ASSY, VERT RECPT, LEFT END, MG, RUG

ASSY, VERT RECPT, LEFT END, MG, RUG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102735-2 2102735-2-ND 2102735-2 2102735-2 51AK3378
Product Name High Speed Backplane Connectors Hard Metric, Standard Backplane Connectors Backplane Connectors - Hard Metric, Standard Assy, Vert Recpt, Left End, Mg, Rug Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data