WAGO Din Rail, Channel 2102-5301

Description
Terminal Block Connector 3 Position Feed Through Gray 12-22 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 3 Position Feed Through Gray 12-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-2102-5301-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-2102-5301-ND
Din Rail, Channel 2946-2102-5301-ND
Terminal Block Connector 3 Position Feed Through Gray 12-22 AWG

Terminal Block Connector 3 Position Feed Through Gray 12-22 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 2946-2102-5301-ND
Product Name Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-3414-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details
Din Rail, Channel - 1920-CYDLF4L6-60V-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 1000 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers