8 Position Circular Connector Plug, Female Sockets Screw
HARTING 21033292801 Circular Connector
SENSOR CONN, M12, RCPT, 8POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-8769-ND | 1231078 | 37AC2277 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Conn, M12, Rcpt, 8Pos, Cable; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | Straight Cable Mount |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 2.0 amps |