8 Position Circular Connector Receptacle, Male Pins Solder
SENSOR CONNECTOR, 8POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-8756-ND | 07AH5582 |
| Product Name | Circular Connector Assemblies | Sensor Connector, 8Pos, Plug, M12, Panel; Product Range Harting |
| Connector Type | Receptacle, Male Pins | |
| Mounting | Panel Mount, Through Hole | Straight Panel Mount |
| Voltage Rating | 30 volts |