HARTING Inc. of North America Circular Connector Assemblies 21032122306

Description
3 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-8153-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-8153-ND
Circular Connector Assemblies 1195-8153-ND
3 Position Circular Connector Receptacle, Female Sockets IDC

3 Position Circular Connector Receptacle, Female Sockets IDC

Buy Now Datasheet
DIN Connectors - 7073806 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7073806
DIN Connectors 7073806
HARTING 21032122306 DIN Socket

HARTING 21032122306 DIN Socket

Supplier's Site
 - 21032122306 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Metric Connectors CIRC CONNECTO

Circular Metric Connectors CIRC CONNECTO

Buy Now
Sensor Connector, 3Pos, Rcpt, Cable; Product Range Harting - 86R6597 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 3Pos, Rcpt, Cable; Product Range Harting
86R6597
Sensor Connector, 3Pos, Rcpt, Cable; Product Range Harting 86R6597
SENSOR CONNECTOR, 3POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

SENSOR CONNECTOR, 3POS, RCPT, CABLE; Product Range:HARAX Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:IDC / IDT Socket; IP / NEMA Rating:IP65, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-8153-ND 7073806 21032122306 86R6597
Product Name Circular Connector Assemblies DIN Connectors Sensor Connector, 3Pos, Rcpt, Cable; Product Range Harting
Connector Type Circular / Cylindrical Connectors DIN Connector
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 50 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details