The Sensor Connector M8 Plug, 4Pos, Cable (Part Number 91Y4079) is designed for reliable connectivity in various applications. It features a screw termination and is suitable for conductor cross sections up to 0.5 mm² (AWG 20). The connector operates within a temperature range of -30 °C to +85 °C and has an IP67 degree of protection, making it suitable for harsh environments. This connector supports a rated current of 4 A at 40 °C and a rated voltage of 60 V. It is constructed with brass contacts plated with gold, ensuring good conductivity and corrosion resistance. The housing is made from PA and zinc die-cast materials, providing durability and shielding options. The connector is designed for a minimum of 100 mating cycles, ensuring longevity in use. Recommended tightening torque for the screw termination is 0.1 Nm.
4 Position Circular Connector Plug, Male Pins Screw
HARTING 21023591401 Circular Connector
M8-SCREW-4P-M-STR
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5591-ND | 1231042 | 21023591401 | 91Y4079 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs | Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Harting |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | Straight Cable Mount | |
| Voltage Rating | 30 volts | 30 volts | ||
| Current Rating | 4.0 amps |