HARTING Inc. of North America Circular Connector Assemblies 21033213401

Description
4 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-6496-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-6496-ND
Circular Connector Assemblies 1195-6496-ND
4 Position Circular Connector Receptacle, Male Pins Solder

4 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-21033213401
Electronic Connector 436-21033213401
Circular Connector, Product overview: 21033213401 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-21033213401 can be used for catalog matching and distributor lookup.

Circular Connector, Product overview: 21033213401 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-21033213401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1348543-21033213401 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1348543-21033213401
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1348543-21033213401
Win Source Part Number: 1348543-21033213401 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: M12 Number of Positions: 4 Color: Silver Features: Board Guide, Board Lock Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Orientation: A Standard Package: 10 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: M12-4 Contact Finish - Mating: Gold Mounting Type: Panel Mount, Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Shell Material: Copper Zinc Alloy Insert Material: Polyamide (PA) , Nylon ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Current Rating (Amps): 4A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: HARTING Primary Material: Metal

Win Source Part Number: 1348543-21033213401
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: M12
Number of Positions: 4
Color: Silver
Features: Board Guide, Board Lock
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Orientation: A
Standard Package: 10
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Mounting Type: Panel Mount, Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Copper Zinc Alloy
Insert Material: Polyamide (PA) , Nylon
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: HARTING
Primary Material: Metal

Buy Now Datasheet
Circular Insert, Plug, 4Pos, Pa, Tht; Product Range Harting - 49AC7702 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Plug, 4Pos, Pa, Tht; Product Range Harting
49AC7702
Circular Insert, Plug, 4Pos, Pa, Tht; Product Range Harting 49AC7702
CIRCULAR INSERT, PLUG, 4POS, PA, THT; Product Range:-; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes

CIRCULAR INSERT, PLUG, 4POS, PA, THT; Product Range:-; No. of Contacts:4Contacts; Contact Gender:Pin; Contact Termination Type:Through Hole; Contact Plating:Gold Plated Contacts; For Use With:Harting M12 Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-6496-ND 436-21033213401 1348543-21033213401 49AC7702
Product Name Circular Connector Assemblies Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Insert, Plug, 4Pos, Pa, Tht; Product Range Harting
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data