Essentra Components Cable Clamps - Screw Mount ,P Style, Aluminium AL4A

Description
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
Request a Quote Datasheet
Description
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Screw Mount ,P Style, Aluminium - AL4A - Essentra Components
Erie, PA, USA
Cable Clamps - Screw Mount ,P Style, Aluminium
AL4A
Cable Clamps - Screw Mount ,P Style, Aluminium AL4A
Aluminum P clamp is ideal for securing, grounding and routing cables Available for bundles from 1/8" - 1-1/4" Mount securely with a #10/M5 screw or other fastener Made from Aluminum Alloy

Aluminum P clamp is ideal for securing, grounding and routing cables
Available for bundles from 1/8" - 1-1/4"
Mount securely with a #10/M5 screw or other fastener
Made from Aluminum Alloy

Supplier's Site
Cable Supports and Fasteners - RPC1474-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
RPC1474-ND
Cable Supports and Fasteners RPC1474-ND
"Cable Clamp, P-Type Silver Fastener 0.250"" (6.35mm)"

"Cable Clamp, P-Type Silver Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, Aluminium Alloy, 6.4Mm; Cable Clamp / Clip Type Essentra Components - 86AH0300 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Aluminium Alloy, 6.4Mm; Cable Clamp / Clip Type Essentra Components
86AH0300
Cable Clamp, Aluminium Alloy, 6.4Mm; Cable Clamp / Clip Type Essentra Components 86AH0300
CABLE CLAMP, ALUMINIUM ALLOY, 6.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes

CABLE CLAMP, ALUMINIUM ALLOY, 6.4MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number AL4A RPC1474-ND 86AH0300
Product Name Cable Clamps - Screw Mount ,P Style, Aluminium Cable Supports and Fasteners Cable Clamp, Aluminium Alloy, 6.4Mm; Cable Clamp / Clip Type Essentra Components
Material Aluminum; Aluminum Alloy Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers
Insulated Cable Clamp - 8129 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
3 suppliers