Essentra Components Cable Supports and Fasteners 22CC28E0312

Description
"Cable Clamp, P-Type Natural Fastener 0.312"" (7.92mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Natural Fastener 0.312"" (7.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC28E0312-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC28E0312-ND
Cable Supports and Fasteners 145-22CC28E0312-ND
"Cable Clamp, P-Type Natural Fastener 0.312"" (7.92mm)"

"Cable Clamp, P-Type Natural Fastener 0.312"" (7.92mm)"

Buy Now Datasheet
Cable Clamp, 0.312, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components - 66AJ5073 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.312, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
66AJ5073
Cable Clamp, 0.312, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components 66AJ5073
CABLE CLAMP, 0.312", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.312"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

CABLE CLAMP, 0.312", PA 6.6, NAT, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.312"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC28E0312-ND 66AJ5073
Product Name Cable Supports and Fasteners Cable Clamp, 0.312, Pa 6.6, Nat, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 404443 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Adjustable clamp
Diameter 1.024 inch (26 mm)
Material Nylon 66
View Details