Essentra Components Cable Supports and Fasteners 23RCFB037

Description
"Cable Clip, C-Type Natural Fir Tree 0.375"" (9.53mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Natural Fir Tree 0.375"" (9.53mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-23RCFB037-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-23RCFB037-ND
Cable Supports and Fasteners 145-23RCFB037-ND
"Cable Clip, C-Type Natural Fir Tree 0.375"" (9.53mm)"

"Cable Clip, C-Type Natural Fir Tree 0.375"" (9.53mm)"

Buy Now Datasheet
Cable Clamp, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5352 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5352
Cable Clamp, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5352
CABLE CLAMP, HINGED, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, HINGED, NYLON 6.6, NATURAL; Cable Clamp / Clip Type:Hinged Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-23RCFB037-ND 66AJ5352
Product Name Cable Supports and Fasteners Cable Clamp, Hinged, Nylon 6.6, Natural; Cable Clamp / Clip Type Essentra Components
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 8178959 - RS Components, Ltd.
Specs
Type P clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details