Essentra Components Cable Supports and Fasteners 22CC50C0250B

Description
"Cable Clamp, P-Type Black Fastener 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50C0250B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50C0250B-ND
Cable Supports and Fasteners 145-22CC50C0250B-ND
"Cable Clamp, P-Type Black Fastener 0.250"" (6.35mm)"

"Cable Clamp, P-Type Black Fastener 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp, 0.25, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8799 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.25, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8799
Cable Clamp, 0.25, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8799
CABLE CLAMP, 0.25", PA 6.6, BLACK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.25", PA 6.6, BLACK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC50C0250B-ND 31AJ8799
Product Name Cable Supports and Fasteners Cable Clamp, 0.25, Pa 6.6, Black, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Insulated Cable Clamp - 8126 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers