Essentra Components Cable Supports and Fasteners 22CC50C0312B

Description
"Cable Clamp, P-Type Black Fastener 0.312"" (7.92mm)"
Request a Quote Datasheet
Description
"Cable Clamp, P-Type Black Fastener 0.312"" (7.92mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22CC50C0312B-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22CC50C0312B-ND
Cable Supports and Fasteners 145-22CC50C0312B-ND
"Cable Clamp, P-Type Black Fastener 0.312"" (7.92mm)"

"Cable Clamp, P-Type Black Fastener 0.312"" (7.92mm)"

Buy Now Datasheet
Cable Clamp, 0.312, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components - 31AJ8801 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 0.312, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
31AJ8801
Cable Clamp, 0.312, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components 31AJ8801
CABLE CLAMP, 0.312", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.312"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

CABLE CLAMP, 0.312", PA 6.6, BLK, SCREW; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.312"; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22CC50C0312B-ND 31AJ8801
Product Name Cable Supports and Fasteners Cable Clamp, 0.312, Pa 6.6, Blk, Screw; Cable Clamp / Clip Type Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Clamp - 7629 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.375 inch (9.52 mm)
View Details
4 suppliers