Aluminum P clamp is ideal for securing, grounding and routing cables
Available for bundles from 1/8" - 1-1/4"
Mount securely with a #10/M5 screw or other fastener
Made from Aluminum Alloy
"Cable Clamp, P-Type Silver Fastener 0.563"" (14.30mm)"
CABLE CLAMP, ALUMINIUM ALLOY, 14.3MM; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:14.3mm; Cable Clamp / Clip Material:Aluminium Alloy; Cable Clamp / Clip Colour:-; External Length:-; External Width:9.5mm RoHS Compliant: Yes
| Essentra Components | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Clamps | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | AL9A | RPC3499-ND | 66AJ3145 |
| Product Name | Cable Clamps - Screw Mount ,P Style, Aluminium | Cable Supports and Fasteners | Cable Clamp, Aluminium Alloy, 14.3Mm; Cable Clamp / Clip Type Essentra Components |
| Material | Aluminum; Aluminum Alloy | Aluminum |