Essentra Components Cable Supports and Fasteners 22DPC13037

Description
"Cable Clip, U-Type Natural Adhesive 0.125"" (3.18mm)"
Request a Quote Datasheet
Description
"Cable Clip, U-Type Natural Adhesive 0.125"" (3.18mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 145-22DPC13037-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
145-22DPC13037-ND
Cable Supports and Fasteners 145-22DPC13037-ND
"Cable Clip, U-Type Natural Adhesive 0.125"" (3.18mm)"

"Cable Clip, U-Type Natural Adhesive 0.125"" (3.18mm)"

Buy Now Datasheet
U Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components - 66AJ5082 - Newark, An Avnet Company
Chicago, IL, United States
U Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
66AJ5082
U Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components 66AJ5082
U CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive U-Type Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.3mm RoHS Compliant: Yes

U CLAMP, ADHESIVE, PA66, NATURAL; Cable Clamp / Clip Type:Adhesive U-Type Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:19.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 145-22DPC13037-ND 66AJ5082
Product Name Cable Supports and Fasteners U Clamp, Adhesive, Pa66, Natural; Cable Clamp / Clip Type Essentra Components
Type Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2479229 - RS Components, Ltd.
Specs
Diameter 0.039 inch (1 mm)
Material Tin Plated Copper
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SB ® 50 Bolt on Cable Clamps - 5905-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221051 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details