Essentra Components Cable Clamps - Adhesive Mount, Locking CCA011A

Description
Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available
Description
Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps - Adhesive Mount, Locking - CCA011A - Essentra Components
Erie, PA, USA
Cable Clamps - Adhesive Mount, Locking
CCA011A
Cable Clamps - Adhesive Mount, Locking CCA011A
Easily mounted with adhesive No through hole is required Locking device holds cable in place and can be re-opened as well Two styles available

Easily mounted with adhesive
No through hole is required
Locking device holds cable in place and can be re-opened as well
Two styles available

Supplier's Site
Cable Clamp, Nylon 6.6, Grey, 18Mm; Cable Clamp / Clip Type Essentra Components - 66AJ3203 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, Grey, 18Mm; Cable Clamp / Clip Type Essentra Components
66AJ3203
Cable Clamp, Nylon 6.6, Grey, 18Mm; Cable Clamp / Clip Type Essentra Components 66AJ3203
CABLE CLAMP, NYLON 6.6, GREY, 18MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:18mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:30mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, GREY, 18MM; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:18mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:30mm; Height:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Essentra Components Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips
Product Number CCA011A 66AJ3203
Product Name Cable Clamps - Adhesive Mount, Locking Cable Clamp, Nylon 6.6, Grey, 18Mm; Cable Clamp / Clip Type Essentra Components
Material Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
P-Clips - 2269011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.496 inch (12.6 mm)
Material Stainless Steel; Stainless Steel
View Details